Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 15Kohm Rohs Compliant Panasonic ERA-8VRW1502V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 15KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 15KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK6063, features a resistance value of 15 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets various industry standards, including AEC-Q200 for automotive applications. The product is suitable for applications requiring precise resistance values and high performance, making it a viable choice for engineers seeking reliable components for their projects.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK6063, features a resistance value of 15 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets various industry standards, including AEC-Q200 for automotive applications. The product is suitable for applications requiring precise resistance values and high performance, making it a viable choice for engineers seeking reliable components for their projects.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 15Kohm Rohs Compliant Panasonic - 52AK6063 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 15Kohm Rohs Compliant Panasonic
52AK6063
1206 Thin Film, 0.05 Percentage, 10Ppm, 15Kohm Rohs Compliant Panasonic 52AK6063
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 15KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 15KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 15Kohm Rohs Compliant Panasonic - 52AK6062 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 15Kohm Rohs Compliant Panasonic
52AK6062
1206 Thin Film, 0.05 Percentage, 10Ppm, 15Kohm Rohs Compliant Panasonic 52AK6062
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 15KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 15KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6063
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 15Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details