Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 1Kohm Rohs Compliant Panasonic ERA-8VRW1001V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK5986, features a resistance value of 1 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is rated for a power dissipation of 0.25 W at 85°C and operates within a temperature range of -55°C to +155°C. It is designed for high reliability, exhibiting stable performance under high temperature and humidity conditions, and is compliant with RoHS standards. The product also demonstrates excellent ESD performance and is suitable for automotive applications as it meets AEC-Q200 standards. The construction includes a high reliability metal film on an alumina substrate, contributing to its durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK5986, features a resistance value of 1 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is rated for a power dissipation of 0.25 W at 85°C and operates within a temperature range of -55°C to +155°C. It is designed for high reliability, exhibiting stable performance under high temperature and humidity conditions, and is compliant with RoHS standards. The product also demonstrates excellent ESD performance and is suitable for automotive applications as it meets AEC-Q200 standards. The construction includes a high reliability metal film on an alumina substrate, contributing to its durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 1Kohm Rohs Compliant Panasonic - 52AK5986 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 1Kohm Rohs Compliant Panasonic
52AK5986
1206 Thin Film, 0.05 Percentage, 10Ppm, 1Kohm Rohs Compliant Panasonic 52AK5986
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 1Kohm Rohs Compliant Panasonic - 52AK5987 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 1Kohm Rohs Compliant Panasonic
52AK5987
1206 Thin Film, 0.05 Percentage, 10Ppm, 1Kohm Rohs Compliant Panasonic 52AK5987
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5986
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 1Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers