Panasonic 1206 Thin Film, 0.1 Percentage, 10Ppm, 6.98Kohm Rohs Compliant Panasonic ERA-8VRB6981V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 6.98KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 6.98KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5919, features a resistance value of 6.98 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. This resistor is RoHS compliant and exhibits excellent performance characteristics, including low current noise and high ESD resistance, meeting AEC-Q200 standards. The product is suitable for applications requiring precise resistance values and stability under varying environmental conditions. It is packaged in a punched carrier taping format, facilitating easy handling and integration into electronic assemblies.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5919, features a resistance value of 6.98 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. This resistor is RoHS compliant and exhibits excellent performance characteristics, including low current noise and high ESD resistance, meeting AEC-Q200 standards. The product is suitable for applications requiring precise resistance values and stability under varying environmental conditions. It is packaged in a punched carrier taping format, facilitating easy handling and integration into electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 10Ppm, 6.98Kohm Rohs Compliant Panasonic - 52AK5918 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 6.98Kohm Rohs Compliant Panasonic
52AK5918
1206 Thin Film, 0.1 Percentage, 10Ppm, 6.98Kohm Rohs Compliant Panasonic 52AK5918
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 6.98KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 6.98KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 10Ppm, 6.98Kohm Rohs Compliant Panasonic - 52AK5919 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 6.98Kohm Rohs Compliant Panasonic
52AK5919
1206 Thin Film, 0.1 Percentage, 10Ppm, 6.98Kohm Rohs Compliant Panasonic 52AK5919
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 6.98KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 6.98KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5918
Product Name 1206 Thin Film, 0.1 Percentage, 10Ppm, 6.98Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details