Panasonic 1206 Thin Film, 0.1 Percentage, 10Ppm, 4.32Kohm Rohs Compliant Panasonic ERA-8VRB4321V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.32KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.32KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5819, features a resistance value of 4.32 kΩ with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also characterized by high ESD performance and resistance to sulfurization, adhering to AEC-Q200 standards. This resistor is packaged in a punched carrier taping format, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5819, features a resistance value of 4.32 kΩ with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also characterized by high ESD performance and resistance to sulfurization, adhering to AEC-Q200 standards. This resistor is packaged in a punched carrier taping format, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.32Kohm Rohs Compliant Panasonic - 52AK5819 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.32Kohm Rohs Compliant Panasonic
52AK5819
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.32Kohm Rohs Compliant Panasonic 52AK5819
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.32KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.32KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.32Kohm Rohs Compliant Panasonic - 52AK5818 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.32Kohm Rohs Compliant Panasonic
52AK5818
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.32Kohm Rohs Compliant Panasonic 52AK5818
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.32KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.32KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5819
Product Name 1206 Thin Film, 0.1 Percentage, 10Ppm, 4.32Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details