Panasonic 1206 Thin Film, 0.1 Percentage, 10Ppm, 4.12Kohm Rohs Compliant Panasonic ERA-8VRB4121V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.12KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.12KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK5806, features a resistance value of 4.12 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, suitable for applications requiring precise resistance values. The resistor operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.25 W at 85°C. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance. The product is packaged in a punched carrier taping format, making it convenient for automated assembly processes. This resistor is ideal for engineers seeking a reliable component for high-performance electronic designs.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK5806, features a resistance value of 4.12 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, suitable for applications requiring precise resistance values. The resistor operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.25 W at 85°C. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance. The product is packaged in a punched carrier taping format, making it convenient for automated assembly processes. This resistor is ideal for engineers seeking a reliable component for high-performance electronic designs.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.12Kohm Rohs Compliant Panasonic - 52AK5807 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.12Kohm Rohs Compliant Panasonic
52AK5807
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.12Kohm Rohs Compliant Panasonic 52AK5807
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.12KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.12KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.12Kohm Rohs Compliant Panasonic - 52AK5806 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.12Kohm Rohs Compliant Panasonic
52AK5806
1206 Thin Film, 0.1 Percentage, 10Ppm, 4.12Kohm Rohs Compliant Panasonic 52AK5806
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.12KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 4.12KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5807
Product Name 1206 Thin Film, 0.1 Percentage, 10Ppm, 4.12Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers