Panasonic 1206 Thin Film, 0.1 Percentage, 10Ppm, 32.4Kohm Rohs Compliant Panasonic ERA-8VRB3242V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 32.4KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 32.4KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5756, features a resistance value of 32.4 kΩ with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also tested for high ESD performance and is resistant to sulfurization, adhering to AEC-Q200 standards. This resistor is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5756, features a resistance value of 32.4 kΩ with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also tested for high ESD performance and is resistant to sulfurization, adhering to AEC-Q200 standards. This resistor is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 10Ppm, 32.4Kohm Rohs Compliant Panasonic - 52AK5757 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 32.4Kohm Rohs Compliant Panasonic
52AK5757
1206 Thin Film, 0.1 Percentage, 10Ppm, 32.4Kohm Rohs Compliant Panasonic 52AK5757
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 32.4KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 32.4KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 10Ppm, 32.4Kohm Rohs Compliant Panasonic - 52AK5756 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 32.4Kohm Rohs Compliant Panasonic
52AK5756
1206 Thin Film, 0.1 Percentage, 10Ppm, 32.4Kohm Rohs Compliant Panasonic 52AK5756
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 32.4KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 32.4KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5757
Product Name 1206 Thin Film, 0.1 Percentage, 10Ppm, 32.4Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details