Panasonic 1206 Thin Film, 0.1 Percentage, 10Ppm, 2.67Kohm Rohs Compliant Panasonic ERA-8VRB2671V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2.67KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2.67KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK5714, features a resistance value of 2.67 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance. The product is suitable for applications requiring precise resistance values and high reliability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK5714, features a resistance value of 2.67 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance. The product is suitable for applications requiring precise resistance values and high reliability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 10Ppm, 2.67Kohm Rohs Compliant Panasonic - 52AK5714 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 2.67Kohm Rohs Compliant Panasonic
52AK5714
1206 Thin Film, 0.1 Percentage, 10Ppm, 2.67Kohm Rohs Compliant Panasonic 52AK5714
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2.67KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2.67KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 10Ppm, 2.67Kohm Rohs Compliant Panasonic - 52AK5715 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 2.67Kohm Rohs Compliant Panasonic
52AK5715
1206 Thin Film, 0.1 Percentage, 10Ppm, 2.67Kohm Rohs Compliant Panasonic 52AK5715
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2.67KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2.67KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5714
Product Name 1206 Thin Film, 0.1 Percentage, 10Ppm, 2.67Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details