Panasonic 1206 Thin Film, 0.1 Percentage, 10Ppm, 2Kohm Rohs Compliant Panasonic ERA-8VRB2001V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK5658, features a resistance value of 2 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK5658, features a resistance value of 2 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 10Ppm, 2Kohm Rohs Compliant Panasonic - 52AK5659 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 2Kohm Rohs Compliant Panasonic
52AK5659
1206 Thin Film, 0.1 Percentage, 10Ppm, 2Kohm Rohs Compliant Panasonic 52AK5659
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 10Ppm, 2Kohm Rohs Compliant Panasonic - 52AK5658 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 10Ppm, 2Kohm Rohs Compliant Panasonic
52AK5658
1206 Thin Film, 0.1 Percentage, 10Ppm, 2Kohm Rohs Compliant Panasonic 52AK5658
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 2KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5659
Product Name 1206 Thin Film, 0.1 Percentage, 10Ppm, 2Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details