Panasonic 1206 Thin Film, 0.1 Percentage, 15Ppm, 3.65Kohm Rohs Compliant Panasonic ERA-8VPB3651V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3.65KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3.65KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5325, features a resistance value of 3.65 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. This resistor is RoHS compliant and meets AEC-Q200 standards for automotive applications, ensuring high performance in demanding environments. The product is suitable for applications requiring low current noise and excellent linearity, with a maximum power rating of 0.25 W at 85°C. It also exhibits strong resistance to high humidity and temperature conditions, making it ideal for use in various electronic circuits. The construction includes a high reliability metal film on an alumina substrate, contributing to its durability and performance under stress. Engineers considering this resistor for their projects will find it beneficial for applications that demand precision and stability in resistance values.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5325, features a resistance value of 3.65 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. This resistor is RoHS compliant and meets AEC-Q200 standards for automotive applications, ensuring high performance in demanding environments. The product is suitable for applications requiring low current noise and excellent linearity, with a maximum power rating of 0.25 W at 85°C. It also exhibits strong resistance to high humidity and temperature conditions, making it ideal for use in various electronic circuits. The construction includes a high reliability metal film on an alumina substrate, contributing to its durability and performance under stress. Engineers considering this resistor for their projects will find it beneficial for applications that demand precision and stability in resistance values.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 15Ppm, 3.65Kohm Rohs Compliant Panasonic - 52AK5324 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 3.65Kohm Rohs Compliant Panasonic
52AK5324
1206 Thin Film, 0.1 Percentage, 15Ppm, 3.65Kohm Rohs Compliant Panasonic 52AK5324
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3.65KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3.65KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 15Ppm, 3.65Kohm Rohs Compliant Panasonic - 52AK5325 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 3.65Kohm Rohs Compliant Panasonic
52AK5325
1206 Thin Film, 0.1 Percentage, 15Ppm, 3.65Kohm Rohs Compliant Panasonic 52AK5325
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3.65KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3.65KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5324
Product Name 1206 Thin Film, 0.1 Percentage, 15Ppm, 3.65Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details