Panasonic 1206 Thin Film, 0.1 Percentage, 15Ppm, 3Kohm Rohs Compliant Panasonic ERA-8VPB3001V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK5280, features a resistance value of 3 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. This resistor is designed for high stability and reliability, suitable for applications requiring precise performance. It operates effectively within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.25 W at 85°C. The component is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for automotive and other demanding environments. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into various electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK5280, features a resistance value of 3 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. This resistor is designed for high stability and reliability, suitable for applications requiring precise performance. It operates effectively within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.25 W at 85°C. The component is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for automotive and other demanding environments. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into various electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 15Ppm, 3Kohm Rohs Compliant Panasonic - 52AK5281 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 3Kohm Rohs Compliant Panasonic
52AK5281
1206 Thin Film, 0.1 Percentage, 15Ppm, 3Kohm Rohs Compliant Panasonic 52AK5281
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 15Ppm, 3Kohm Rohs Compliant Panasonic - 52AK5280 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 3Kohm Rohs Compliant Panasonic
52AK5280
1206 Thin Film, 0.1 Percentage, 15Ppm, 3Kohm Rohs Compliant Panasonic 52AK5280
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 3KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5281
Product Name 1206 Thin Film, 0.1 Percentage, 15Ppm, 3Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers