Panasonic 1206 Thin Film, 0.1 Percentage, 15Ppm, 2.8Kohm Rohs Compliant Panasonic ERA-8VPB2801V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 2.8KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 2.8KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5269, features a resistance value of 2.8 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. This resistor is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. It is rated for a power dissipation of 0.25 W at 85°C and has a maximum overload voltage of 200 V. The product is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into electronic circuits.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5269, features a resistance value of 2.8 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. This resistor is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. It is rated for a power dissipation of 0.25 W at 85°C and has a maximum overload voltage of 200 V. The product is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 15Ppm, 2.8Kohm Rohs Compliant Panasonic - 52AK5268 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 2.8Kohm Rohs Compliant Panasonic
52AK5268
1206 Thin Film, 0.1 Percentage, 15Ppm, 2.8Kohm Rohs Compliant Panasonic 52AK5268
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 2.8KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 2.8KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 15Ppm, 2.8Kohm Rohs Compliant Panasonic - 52AK5269 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 2.8Kohm Rohs Compliant Panasonic
52AK5269
1206 Thin Film, 0.1 Percentage, 15Ppm, 2.8Kohm Rohs Compliant Panasonic 52AK5269
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 2.8KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 2.8KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5268
Product Name 1206 Thin Film, 0.1 Percentage, 15Ppm, 2.8Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details