The Panasonic 1206 Thin Film resistor, part number 52AK5158, features a resistance value of 16 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. This resistor is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. It is rated for a power dissipation of 0.25 W at 85°C and has a maximum overload voltage of 200 V. The product is RoHS compliant and meets various industry standards including AEC-Q200, ensuring its suitability for automotive and other high-reliability applications. The resistor also exhibits excellent performance characteristics such as low current noise and high ESD resistance.
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 16KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 16KOHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK5159 |
| Product Name | 1206 Thin Film, 0.1 Percentage, 15Ppm, 16Kohm Rohs Compliant Panasonic |
| Configuration | Single Resistor |