Panasonic 1206 Thin Film, 0.1 Percentage, 15Ppm, 1.07Kohm Rohs Compliant Panasonic ERA-8VPB1071V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1.07KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1.07KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK5085, features a resistance value of 1.07 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK5085, features a resistance value of 1.07 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 15Ppm, 1.07Kohm Rohs Compliant Panasonic - 52AK5084 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 1.07Kohm Rohs Compliant Panasonic
52AK5084
1206 Thin Film, 0.1 Percentage, 15Ppm, 1.07Kohm Rohs Compliant Panasonic 52AK5084
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1.07KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1.07KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 15Ppm, 1.07Kohm Rohs Compliant Panasonic - 52AK5085 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 1.07Kohm Rohs Compliant Panasonic
52AK5085
1206 Thin Film, 0.1 Percentage, 15Ppm, 1.07Kohm Rohs Compliant Panasonic 52AK5085
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1.07KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1.07KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5084
Product Name 1206 Thin Film, 0.1 Percentage, 15Ppm, 1.07Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details