Panasonic 1206 Thin Film, 0.1 Percentage, 15Ppm, 10.5Kohm Rohs Compliant Panasonic ERA-8VPB1052V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 10.5KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 10.5KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5083, features a resistance value of 10.5 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuits.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5083, features a resistance value of 10.5 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuits.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 15Ppm, 10.5Kohm Rohs Compliant Panasonic - 52AK5083 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 10.5Kohm Rohs Compliant Panasonic
52AK5083
1206 Thin Film, 0.1 Percentage, 15Ppm, 10.5Kohm Rohs Compliant Panasonic 52AK5083
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 10.5KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 10.5KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 15Ppm, 10.5Kohm Rohs Compliant Panasonic - 52AK5082 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 10.5Kohm Rohs Compliant Panasonic
52AK5082
1206 Thin Film, 0.1 Percentage, 15Ppm, 10.5Kohm Rohs Compliant Panasonic 52AK5082
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 10.5KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 10.5KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5083
Product Name 1206 Thin Film, 0.1 Percentage, 15Ppm, 10.5Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details