Panasonic 1206 Thin Film, 0.1 Percentage, 15Ppm, 100Kohm Rohs Compliant Panasonic ERA-8VPB1003V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 100KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 100KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5074, features a resistance value of 100 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. This component exhibits excellent performance characteristics, including low current noise and high linearity. It is also resistant to electrostatic discharge (ESD) and sulfur, meeting AEC-Q200 standards for automotive applications. The resistor is packaged in a punched carrier taping format, making it suitable for automated assembly processes. Engineers seeking a reliable thin film resistor for precision applications may find this product suitable due to its high accuracy and robust performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK5074, features a resistance value of 100 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. This component exhibits excellent performance characteristics, including low current noise and high linearity. It is also resistant to electrostatic discharge (ESD) and sulfur, meeting AEC-Q200 standards for automotive applications. The resistor is packaged in a punched carrier taping format, making it suitable for automated assembly processes. Engineers seeking a reliable thin film resistor for precision applications may find this product suitable due to its high accuracy and robust performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 15Ppm, 100Kohm Rohs Compliant Panasonic - 52AK5075 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 100Kohm Rohs Compliant Panasonic
52AK5075
1206 Thin Film, 0.1 Percentage, 15Ppm, 100Kohm Rohs Compliant Panasonic 52AK5075
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 100KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 100KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 15Ppm, 100Kohm Rohs Compliant Panasonic - 52AK5074 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 100Kohm Rohs Compliant Panasonic
52AK5074
1206 Thin Film, 0.1 Percentage, 15Ppm, 100Kohm Rohs Compliant Panasonic 52AK5074
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 100KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 100KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5075
Product Name 1206 Thin Film, 0.1 Percentage, 15Ppm, 100Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers