Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 76.8Ohm Rohs Compliant Panasonic ERA-8VEB76R8V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 76.8OHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 76.8OHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK4967, features a resistance value of 76.8 Ohms with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance. The product is suitable for applications requiring precise resistance values and high reliability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK4967, features a resistance value of 76.8 Ohms with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance. The product is suitable for applications requiring precise resistance values and high reliability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 76.8Ohm Rohs Compliant Panasonic - 52AK4967 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 76.8Ohm Rohs Compliant Panasonic
52AK4967
1206 Thin Film, 0.1 Percentage, 25Ppm, 76.8Ohm Rohs Compliant Panasonic 52AK4967
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 76.8OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 76.8OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 76.8Ohm Rohs Compliant Panasonic - 52AK4966 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 76.8Ohm Rohs Compliant Panasonic
52AK4966
1206 Thin Film, 0.1 Percentage, 25Ppm, 76.8Ohm Rohs Compliant Panasonic 52AK4966
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 76.8OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 76.8OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4967
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 76.8Ohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details