Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 68Ohm Rohs Compliant Panasonic ERA-8VEB68R0V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 68OHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 68OHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK4918, features a resistance value of 68 Ohms with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, suitable for applications requiring precise resistance values. The resistor operates within a temperature range of -55°C to +155°C and has a power rating of 0.25 W at 85°C. It is RoHS compliant and meets AEC-Q200 standards for automotive applications, ensuring high performance in demanding environments. The product is also resistant to electrostatic discharge (ESD) and sulfur, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK4918, features a resistance value of 68 Ohms with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, suitable for applications requiring precise resistance values. The resistor operates within a temperature range of -55°C to +155°C and has a power rating of 0.25 W at 85°C. It is RoHS compliant and meets AEC-Q200 standards for automotive applications, ensuring high performance in demanding environments. The product is also resistant to electrostatic discharge (ESD) and sulfur, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 68Ohm Rohs Compliant Panasonic - 52AK4919 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 68Ohm Rohs Compliant Panasonic
52AK4919
1206 Thin Film, 0.1 Percentage, 25Ppm, 68Ohm Rohs Compliant Panasonic 52AK4919
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 68OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 68OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 68Ohm Rohs Compliant Panasonic - 52AK4918 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 68Ohm Rohs Compliant Panasonic
52AK4918
1206 Thin Film, 0.1 Percentage, 25Ppm, 68Ohm Rohs Compliant Panasonic 52AK4918
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 68OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 68OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4919
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 68Ohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details