Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 6.19Kohm Rohs Compliant Panasonic ERA-8VEB6191V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 6.19KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 6.19KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4882, features a resistance value of 6.19 kΩ with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. This resistor is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. It has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. The product is characterized by low current noise, excellent linearity, and high ESD performance, meeting AEC-Q200 specifications. It is suitable for applications requiring precise resistance values and stability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4882, features a resistance value of 6.19 kΩ with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. This resistor is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. It has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. The product is characterized by low current noise, excellent linearity, and high ESD performance, meeting AEC-Q200 specifications. It is suitable for applications requiring precise resistance values and stability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 6.19Kohm Rohs Compliant Panasonic - 52AK4883 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 6.19Kohm Rohs Compliant Panasonic
52AK4883
1206 Thin Film, 0.1 Percentage, 25Ppm, 6.19Kohm Rohs Compliant Panasonic 52AK4883
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 6.19KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 6.19KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 6.19Kohm Rohs Compliant Panasonic - 52AK4882 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 6.19Kohm Rohs Compliant Panasonic
52AK4882
1206 Thin Film, 0.1 Percentage, 25Ppm, 6.19Kohm Rohs Compliant Panasonic 52AK4882
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 6.19KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 6.19KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4883
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 6.19Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details