RES 48.7K OHM 0.1% 25PPM 1206
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 48.7KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 48.7KOHM ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERA-8VEB4872V | 52AK4788 |
| Product Name | Chip Resistor - Surface Mount | 1206 Thin Film, 0.1 Percentage, 25Ppm, 48.7Kohm Rohs Compliant Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 48700 ohms | |
| Tolerance | 0.1000 +/- % | |
| Power Rating | 0.2500 watts |