Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 348Ohm Rohs Compliant Panasonic ERA-8VEB3480V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 348OHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 348OHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK4671, features a resistance value of 348 ohms with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is RoHS compliant. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards. This resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK4671, features a resistance value of 348 ohms with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is RoHS compliant. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards. This resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 348Ohm Rohs Compliant Panasonic - 52AK4670 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 348Ohm Rohs Compliant Panasonic
52AK4670
1206 Thin Film, 0.1 Percentage, 25Ppm, 348Ohm Rohs Compliant Panasonic 52AK4670
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 348OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 348OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 348Ohm Rohs Compliant Panasonic - 52AK4671 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 348Ohm Rohs Compliant Panasonic
52AK4671
1206 Thin Film, 0.1 Percentage, 25Ppm, 348Ohm Rohs Compliant Panasonic 52AK4671
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 348OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 348OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4670
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 348Ohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details