Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 16.2Kohm Rohs Compliant Panasonic ERA-8VEB1622V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 16.2KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 16.2KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4446, features a resistance value of 16.2 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, facilitating easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4446, features a resistance value of 16.2 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, facilitating easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 16.2Kohm Rohs Compliant Panasonic - 52AK4446 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 16.2Kohm Rohs Compliant Panasonic
52AK4446
1206 Thin Film, 0.1 Percentage, 25Ppm, 16.2Kohm Rohs Compliant Panasonic 52AK4446
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 16.2KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 16.2KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 16.2Kohm Rohs Compliant Panasonic - 52AK4447 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 16.2Kohm Rohs Compliant Panasonic
52AK4447
1206 Thin Film, 0.1 Percentage, 25Ppm, 16.2Kohm Rohs Compliant Panasonic 52AK4447
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 16.2KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 16.2KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4446
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 16.2Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers