Panasonic Chip Resistor - Surface Mount ERA-8VEB1430V

Description
RES 143 OHM 0.1% 25PPM 1206
Datasheet
Description
RES 143 OHM 0.1% 25PPM 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8VEB1430V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8VEB1430V
Chip Resistor - Surface Mount ERA-8VEB1430V
RES 143 OHM 0.1% 25PPM 1206

RES 143 OHM 0.1% 25PPM 1206

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 143Ohm Rohs Compliant Panasonic - 52AK4406 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 143Ohm Rohs Compliant Panasonic
52AK4406
1206 Thin Film, 0.1 Percentage, 25Ppm, 143Ohm Rohs Compliant Panasonic 52AK4406
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 143OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 143OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 143Ohm Rohs Compliant Panasonic - 52AK4407 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 143Ohm Rohs Compliant Panasonic
52AK4407
1206 Thin Film, 0.1 Percentage, 25Ppm, 143Ohm Rohs Compliant Panasonic 52AK4407
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 143OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 143OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8VEB1430V 52AK4406
Product Name Chip Resistor - Surface Mount 1206 Thin Film, 0.1 Percentage, 25Ppm, 143Ohm Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 143 ohms
Tolerance 0.1000 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details