Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 118Ohm Rohs Compliant Panasonic ERA-8VEB1180V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 118OHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 118OHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK4353, features a resistance value of 118 Ohms with a tolerance of ±0.1%. It has a temperature coefficient of resistance (TCR) of 25 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C and is stable under high humidity conditions (85°C, 85% RH). It has a power rating of 0.25 W and a maximum overload voltage of 200 V. The product is RoHS compliant and meets AEC-Q200 standards for automotive applications, making it suitable for use in demanding environments. The construction includes a high reliability metal film and alumina substrate, providing excellent performance characteristics such as low current noise and good linearity.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK4353, features a resistance value of 118 Ohms with a tolerance of ±0.1%. It has a temperature coefficient of resistance (TCR) of 25 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C and is stable under high humidity conditions (85°C, 85% RH). It has a power rating of 0.25 W and a maximum overload voltage of 200 V. The product is RoHS compliant and meets AEC-Q200 standards for automotive applications, making it suitable for use in demanding environments. The construction includes a high reliability metal film and alumina substrate, providing excellent performance characteristics such as low current noise and good linearity.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 118Ohm Rohs Compliant Panasonic - 52AK4353 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 118Ohm Rohs Compliant Panasonic
52AK4353
1206 Thin Film, 0.1 Percentage, 25Ppm, 118Ohm Rohs Compliant Panasonic 52AK4353
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 118OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 118OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 118Ohm Rohs Compliant Panasonic - 52AK4352 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 118Ohm Rohs Compliant Panasonic
52AK4352
1206 Thin Film, 0.1 Percentage, 25Ppm, 118Ohm Rohs Compliant Panasonic 52AK4352
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 118OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 118OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4353
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 118Ohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers