The 1206 Thin Film Chip Resistors from Panasonic, specifically the ERA8P series, are designed for high voltage applications, capable of handling up to 500V at 1MΩ. These resistors offer high reliability, maintaining stability under high temperature and humidity conditions, rated for a category temperature range of -55°C to +155°C. They feature low resistance tolerance of ±0.1% and a temperature coefficient of resistance of ±25 ppm/°C, ensuring high accuracy in performance. The resistors are also compliant with AEC-Q200 standards, providing excellent electrostatic discharge (ESD) protection up to 4 kV. Additionally, they are RoHS compliant, making them suitable for environmentally conscious projects. The packaging includes a punched carrier taping with a quantity of 5,000 pieces, facilitating easy handling and integration into various applications.
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK7540 |
| Product Name | 1206 Thin Film Chip Resistors Rohs Compliant Panasonic |
| Configuration | Single Resistor |