The 1206 Thin Film Chip Resistor, part number 52AK7521, from Panasonic is designed for high voltage applications, with a limiting element voltage of 500V at 1MΩ. It features a power rating of 0.25W at 85°C and operates within a temperature range of -55°C to +155°C. The resistor offers high reliability, maintaining stability under high temperature and humidity conditions, and is compliant with RoHS standards. It has a low resistance tolerance of ±0.1% and a temperature coefficient of resistance of ±25 ppm/°C. The product is also characterized by low current noise and excellent linearity, making it suitable for precision applications. Additionally, it meets AEC-Q200 standards for automotive applications, ensuring high ESD performance and resistance to sulfurization. The packaging method includes punched carrier taping with 5,000 pieces per reel.
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK7520 |
| Product Name | 1206 Thin Film Chip Resistors Rohs Compliant Panasonic |
| Configuration | Single Resistor |