The 1206 Thin Film Chip Resistor, part number 52AK7400, from Panasonic is designed for high voltage applications, with a limiting element voltage of 500V at 1MΩ. It features a power rating of 0.25W at 85°C and operates within a temperature range of -55°C to +155°C. The resistor offers high reliability, maintaining stability under high temperature and humidity conditions, and is compliant with AEC-Q200 standards for electrostatic discharge (ESD) performance, rated at 4 kV. This component has a low resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy in applications. It is also RoHS compliant, making it suitable for environmentally conscious designs. The construction includes a high reliability metal film on an alumina substrate, contributing to its durability and performance. Engineers should consider this resistor for applications requiring precision and reliability in high voltage environments.
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK7400 |
| Product Name | 1206 Thin Film Chip Resistors Rohs Compliant Panasonic |
| Configuration | Single Resistor |