RES 604K OHM 0.1% 25PPM 1206
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERA-8PEB6043V | 52AK7320 |
| Product Name | Chip Resistor - Surface Mount | 1206 Thin Film Chip Resistors Rohs Compliant Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 604000 ohms | |
| Tolerance | 0.1000 +/- % | |
| Power Rating | 0.2500 watts |