Panasonic 1206 Thin Film Chip Resistors Rohs Compliant Panasonic ERA-8PEB4323V

Description
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
Description
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film Chip Resistor, part number 52AK7286, from Panasonic is designed for high voltage applications, with a limiting element voltage of 500V at 1MΩ. It features a power rating of 0.25W at 85°C and operates within a temperature range of -55°C to +155°C. This resistor offers high reliability, maintaining stability under high temperature and humidity conditions, and is compliant with AEC-Q200 standards for automotive applications. It has a low resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The product is RoHS compliant and exhibits excellent performance characteristics, including low current noise and high ESD protection up to 4 kV. The construction includes a high reliability metal film on an alumina substrate, ensuring durability and performance consistency.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film Chip Resistor, part number 52AK7286, from Panasonic is designed for high voltage applications, with a limiting element voltage of 500V at 1MΩ. It features a power rating of 0.25W at 85°C and operates within a temperature range of -55°C to +155°C. This resistor offers high reliability, maintaining stability under high temperature and humidity conditions, and is compliant with AEC-Q200 standards for automotive applications. It has a low resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The product is RoHS compliant and exhibits excellent performance characteristics, including low current noise and high ESD protection up to 4 kV. The construction includes a high reliability metal film on an alumina substrate, ensuring durability and performance consistency.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film Chip Resistors Rohs Compliant Panasonic - 52AK7287 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistors Rohs Compliant Panasonic
52AK7287
1206 Thin Film Chip Resistors Rohs Compliant Panasonic 52AK7287
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film Chip Resistors Rohs Compliant Panasonic - 52AK7286 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistors Rohs Compliant Panasonic
52AK7286
1206 Thin Film Chip Resistors Rohs Compliant Panasonic 52AK7286
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK7287
Product Name 1206 Thin Film Chip Resistors Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details