The 1206 Thin Film resistor from Panasonic, part number 52AK4288, features a resistance value of 130 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is designed for high reliability, operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets various industry standards, including AEC-Q200 for automotive applications. The product is suitable for applications requiring precise resistance values and high performance, making it a viable choice for engineers seeking reliable thin film resistors.
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 130KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 130KOHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK4288 |
| Product Name | 1206 Thin Film, 0.05 Percentage, 10Ppm, 130Kohm Rohs Compliant Panasonic |
| Configuration | Single Resistor |