The 1206 Thin Film resistor from Panasonic, part number 52AK4239, features a resistance value of 120 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards for automotive applications. This resistor is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 120KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 120KOHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK4238 |
| Product Name | 1206 Thin Film, 0.1 Percentage, 10Ppm, 120Kohm Rohs Compliant Panasonic |
| Configuration | Single Resistor |