The 1206 Thin Film resistor from Panasonic, part number 52AK4176, features a resistance value of 619 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. This resistor is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. It is rated for a power dissipation of 0.25 W at 85°C and has a maximum overload voltage of 200 V. The product is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The construction includes a protective coating and a high-reliability metal film, ensuring durability under various environmental conditions.
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 619KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 619KOHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK4176 |
| Product Name | 1206 Thin Film, 0.1 Percentage, 15Ppm, 619Kohm Rohs Compliant Panasonic |
| Configuration | Single Resistor |