Panasonic 1206 Thin Film, 0.1 Percentage, 15Ppm, 309Kohm Rohs Compliant Panasonic ERA-8KPB3093V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 309KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 309KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK4104, features a resistance value of 309 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, suitable for applications requiring precise resistance values. The resistor operates effectively within a temperature range of -55°C to +155°C and has a power rating of 0.25 W at 85°C. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into various electronic assemblies.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK4104, features a resistance value of 309 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, suitable for applications requiring precise resistance values. The resistor operates effectively within a temperature range of -55°C to +155°C and has a power rating of 0.25 W at 85°C. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into various electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 15Ppm, 309Kohm Rohs Compliant Panasonic - 52AK4104 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 309Kohm Rohs Compliant Panasonic
52AK4104
1206 Thin Film, 0.1 Percentage, 15Ppm, 309Kohm Rohs Compliant Panasonic 52AK4104
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 309KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 309KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 15Ppm, 309Kohm Rohs Compliant Panasonic - 52AK4105 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 309Kohm Rohs Compliant Panasonic
52AK4105
1206 Thin Film, 0.1 Percentage, 15Ppm, 309Kohm Rohs Compliant Panasonic 52AK4105
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 309KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 309KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4104
Product Name 1206 Thin Film, 0.1 Percentage, 15Ppm, 309Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers