Panasonic 1206 Thin Film, 0.1 Percentage, 15Ppm, 1Mohm Rohs Compliant Panasonic ERA-8KPB1004V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1MOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1MOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK3997, features a resistance value of 1 MΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is RoHS compliant. It exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for applications requiring precision and durability. The product is compliant with AEC-Q200 standards, ensuring its reliability in automotive and other demanding environments.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK3997, features a resistance value of 1 MΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is RoHS compliant. It exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for applications requiring precision and durability. The product is compliant with AEC-Q200 standards, ensuring its reliability in automotive and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 15Ppm, 1Mohm Rohs Compliant Panasonic - 52AK3996 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 1Mohm Rohs Compliant Panasonic
52AK3996
1206 Thin Film, 0.1 Percentage, 15Ppm, 1Mohm Rohs Compliant Panasonic 52AK3996
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1MOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1MOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 15Ppm, 1Mohm Rohs Compliant Panasonic - 52AK3997 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 1Mohm Rohs Compliant Panasonic
52AK3997
1206 Thin Film, 0.1 Percentage, 15Ppm, 1Mohm Rohs Compliant Panasonic 52AK3997
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1MOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 1MOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK3996
Product Name 1206 Thin Film, 0.1 Percentage, 15Ppm, 1Mohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers