The 1206 Thin Film resistor from Panasonic, part number 52AK3918, features a resistance value of 464 kΩ with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also tested for high ESD performance and resistance to sulfurization, adhering to AEC-Q200 standards. This resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into various electronic designs.
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 464KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 464KOHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK3918 |
| Product Name | 1206 Thin Film, 0.1 Percentage, 25Ppm, 464Kohm Rohs Compliant Panasonic |
| Configuration | Single Resistor |