The 1206 Thin Film resistor, part number 52AK3892, features a resistance value of 360 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and assembly.
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 360KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 360KOHM ROHS COMPLIANT: YES
RES 360K OHM 0.1% 25PPM 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 52AK3892 | ERA-8KEB3603V |
| Product Name | 1206 Thin Film, 0.1 Percentage, 25Ppm, 360Kohm Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206 | |
| Standards and Certifications | RoHS |