Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 280Kohm Rohs Compliant Panasonic ERA-8KEB2803V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 280KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 280KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK3866, features a resistance value of 280 kΩ with a tolerance of ±0.1%. It has a temperature coefficient of resistance (TCR) of 25 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for demanding environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK3866, features a resistance value of 280 kΩ with a tolerance of ±0.1%. It has a temperature coefficient of resistance (TCR) of 25 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for demanding environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 280Kohm Rohs Compliant Panasonic - 52AK3867 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 280Kohm Rohs Compliant Panasonic
52AK3867
1206 Thin Film, 0.1 Percentage, 25Ppm, 280Kohm Rohs Compliant Panasonic 52AK3867
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 280KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 280KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 280Kohm Rohs Compliant Panasonic - 52AK3866 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 280Kohm Rohs Compliant Panasonic
52AK3866
1206 Thin Film, 0.1 Percentage, 25Ppm, 280Kohm Rohs Compliant Panasonic 52AK3866
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 280KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 280KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK3867
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 280Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers