1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 249KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 249KOHM ROHS COMPLIANT: YES
RES 249K OHM 0.1% 25PPM 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 52AK3855 | ERA-8KEB2493V |
| Product Name | 1206 Thin Film, 0.1 Percentage, 25Ppm, 249Kohm Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206 | |
| Standards and Certifications | RoHS |