Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 121Kohm Rohs Compliant Panasonic ERA-8KEB1213V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 121KOHM ROHS COMPLIANT: YES
Datasheet
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 121KOHM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 121Kohm Rohs Compliant Panasonic - 52AK3786 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 121Kohm Rohs Compliant Panasonic
52AK3786
1206 Thin Film, 0.1 Percentage, 25Ppm, 121Kohm Rohs Compliant Panasonic 52AK3786
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 121KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 121KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 121Kohm Rohs Compliant Panasonic - 52AK3787 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 121Kohm Rohs Compliant Panasonic
52AK3787
1206 Thin Film, 0.1 Percentage, 25Ppm, 121Kohm Rohs Compliant Panasonic 52AK3787
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 121KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 121KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor - 218844760 - Radwell International
Willingboro, NJ, United States
Resistor
218844760
Resistor 218844760
RESISTOR, SURFACE MOUNT, THIN FILM, 121KOHMS, 1/4 WATT, .1 % TOLERANCE, . FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SURFACE MOUNT, THIN FILM, 121KOHMS, 1/4 WATT, .1 % TOLERANCE, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Resistors
Product Number 52AK3786 218844760
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 121Kohm Rohs Compliant Panasonic Resistor
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details