Panasonic SMD 71.5KOHM 4W Resistor ERA-8ARW7152V

Description
RES SMD 71.5KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW7152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 71.5KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 71.5KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW7152V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 71.5KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW7152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 71.5KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 71.5KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW7152V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 71.5KOHM 4W Resistor - 52-ERA-8ARW7152V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 71.5KOHM 4W Resistor
52-ERA-8ARW7152V
SMD 71.5KOHM 4W Resistor 52-ERA-8ARW7152V
RES SMD 71.5KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW7152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 71.5KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 71.5KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW7152V can be used for catalog matching and distributor lookup.

RES SMD 71.5KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW7152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 71.5KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 71.5KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW7152V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8ARW7152V
870854-ERA-8ARW7152V
Chip Resistor - Surface Mount - ERA-8ARW7152V 870854-ERA-8ARW7152V
Manufacturer: Panasonic Win Source Part Number: 870854-ERA-8ARW7152V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 71.5 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8ARW7152V, P18894CT, P18894TR, ERA8ARW7152P, ERA-8ARW7152V-ND, ERA-8ARW7152P, P18894DKR

Manufacturer: Panasonic
Win Source Part Number: 870854-ERA-8ARW7152V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 71.5 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA8ARW7152V, P18894CT, P18894TR, ERA8ARW7152P, ERA-8ARW7152V-ND, ERA-8ARW7152P, P18894DKR

Buy Now Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3788 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3788
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3788
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8ARW7152V 870854-ERA-8ARW7152V 84X3788
Product Name SMD 71.5KOHM 4W Resistor Chip Resistor - Surface Mount - ERA-8ARW7152V 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206
Resistance Range 71500 ohms
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers