Panasonic SMD 4.02KOHM 4W Resistor ERA-8ARW4021V

Description
RES SMD 4.02KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW4021V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.02KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.02KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW4021V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.02KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW4021V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.02KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.02KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW4021V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.02KOHM 4W Resistor - 52-ERA-8ARW4021V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.02KOHM 4W Resistor
52-ERA-8ARW4021V
SMD 4.02KOHM 4W Resistor 52-ERA-8ARW4021V
RES SMD 4.02KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW4021V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.02KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.02KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW4021V can be used for catalog matching and distributor lookup.

RES SMD 4.02KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW4021V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.02KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.02KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW4021V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8ARW4021V
870851-ERA-8ARW4021V
Chip Resistor - Surface Mount - ERA-8ARW4021V 870851-ERA-8ARW4021V
Manufacturer: Panasonic Win Source Part Number: 870851-ERA-8ARW4021V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 4.02 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-8ARW4021P, ERA-8ARW4021V-ND, ERA8ARW4021P, P18845DKR, ERA8ARW4021V, P18845TR, P18845CT

Manufacturer: Panasonic
Win Source Part Number: 870851-ERA-8ARW4021V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 4.02 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-8ARW4021P, ERA-8ARW4021V-ND, ERA8ARW4021P, P18845DKR, ERA8ARW4021V, P18845TR, P18845CT

Buy Now Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3727 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3727
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3727
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8ARW4021V 870851-ERA-8ARW4021V 84X3727
Product Name SMD 4.02KOHM 4W Resistor Chip Resistor - Surface Mount - ERA-8ARW4021V 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206
Resistance Range 4020 ohms
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers