Panasonic Chip Resistor - Surface Mount - ERA-8ARW3741V ERA-8ARW3741V

Description
Manufacturer: Panasonic Win Source Part Number: 870850-ERA-8ARW3741V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 3.74 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P18839CT, P18839DKR, ERA8ARW3741P, ERA8ARW3741V, ERA-8ARW3741V-ND, ERA-8ARW3741P, P18839TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870850-ERA-8ARW3741V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 3.74 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P18839CT, P18839DKR, ERA8ARW3741P, ERA8ARW3741V, ERA-8ARW3741V-ND, ERA-8ARW3741P, P18839TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8ARW3741V
870850-ERA-8ARW3741V
Chip Resistor - Surface Mount - ERA-8ARW3741V 870850-ERA-8ARW3741V
Manufacturer: Panasonic Win Source Part Number: 870850-ERA-8ARW3741V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 3.74 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P18839CT, P18839DKR, ERA8ARW3741P, ERA8ARW3741V, ERA-8ARW3741V-ND, ERA-8ARW3741P, P18839TR

Manufacturer: Panasonic
Win Source Part Number: 870850-ERA-8ARW3741V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 3.74 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P18839CT, P18839DKR, ERA8ARW3741P, ERA8ARW3741V, ERA-8ARW3741V-ND, ERA-8ARW3741P, P18839TR

Buy Now Datasheet
SMD 3.74KOHM 4W Resistor - 52-ERA-8ARW3741V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.74KOHM 4W Resistor
52-ERA-8ARW3741V
SMD 3.74KOHM 4W Resistor 52-ERA-8ARW3741V
RES SMD 3.74KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW3741V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.74KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW3741V can be used for catalog matching and distributor lookup.

RES SMD 3.74KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW3741V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.74KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW3741V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3719 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3719
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3719
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870850-ERA-8ARW3741V 52-ERA-8ARW3741V 84X3719
Product Name Chip Resistor - Surface Mount - ERA-8ARW3741V SMD 3.74KOHM 4W Resistor 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 1206 (3216 Metric) 1206
Resistance Range 3740 ohms
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details