Panasonic Resistors - Chip Resistor - Surface Mount ERA-8ARW223V

Description
Win Source Part Number: 1057611-ERA-8ARW223V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARW223VERA8ARW2 23V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8ARW223P,P22KCTT R,ERA8ARW223V,P22KCT CT,P22KCTDKR Base Product Number: ERA-8ARW
Request a Quote Datasheet
Description
Win Source Part Number: 1057611-ERA-8ARW223V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARW223VERA8ARW2 23V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8ARW223P,P22KCTT R,ERA8ARW223V,P22KCT CT,P22KCTDKR Base Product Number: ERA-8ARW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057611-ERA-8ARW223V
Resistors - Chip Resistor - Surface Mount 1057611-ERA-8ARW223V
Win Source Part Number: 1057611-ERA-8ARW223V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARW223VERA8ARW2 23V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8ARW223P,P22KCTT R,ERA8ARW223V,P22KCT CT,P22KCTDKR Base Product Number: ERA-8ARW

Win Source Part Number: 1057611-ERA-8ARW223V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.05%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERA-8ARW223VERA8ARW223V;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-8ARW223P,P22KCTTR,ERA8ARW223V,P22KCTCT,P22KCTDKR
Base Product Number: ERA-8ARW

Buy Now Datasheet
SMD 4W Resistor - 52-ERA-8ARW223V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-8ARW223V
SMD 4W Resistor 52-ERA-8ARW223V
RES SMD 22K OHM 0.05% 1/4W 1206 Product overview: ERA-8ARW223V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW223V can be used for catalog matching and distributor lookup.

RES SMD 22K OHM 0.05% 1/4W 1206 Product overview: ERA-8ARW223V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW223V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3666 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3666
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3666
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057611-ERA-8ARW223V 52-ERA-8ARW223V 84X3666
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W Resistor 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 22000 ohms 22000 ohms
Tolerance 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers