Panasonic SMD 11.8KOHM 4W Resistor ERA-8ARW1182V

Description
RES SMD 11.8KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1182V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.8KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.8KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1182V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 11.8KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1182V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.8KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.8KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1182V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 11.8KOHM 4W Resistor - 52-ERA-8ARW1182V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11.8KOHM 4W Resistor
52-ERA-8ARW1182V
SMD 11.8KOHM 4W Resistor 52-ERA-8ARW1182V
RES SMD 11.8KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1182V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.8KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.8KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1182V can be used for catalog matching and distributor lookup.

RES SMD 11.8KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1182V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.8KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.8KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1182V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057605-ERA-8ARW1182V
Resistors - Chip Resistor - Surface Mount 1057605-ERA-8ARW1182V
Win Source Part Number: 1057605-ERA-8ARW1182 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 11.8 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARB1182V; ERA-8ARB113V; ERA-8ARB123V; RP73D2B11K8BTG; CRCW120611K8FKEA; RC1206FR-0711K8LERA8 ARW1182V; ERA8ARW1182V.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA8ARW1182V,P18750C T,P18750DKR,ERA-8ARW 1182V-ND,P18750TR,ER A-8ARW1182P,ERA8ARW1 182P Base Product Number: ERA-8ARW

Win Source Part Number: 1057605-ERA-8ARW1182V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.05%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 11.8 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERA-8ARB1182V; ERA-8ARB113V; ERA-8ARB123V; RP73D2B11K8BTG; CRCW120611K8FKEA; RC1206FR-0711K8LERA8ARW1182V; ERA8ARW1182V.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA8ARW1182V,P18750CT,P18750DKR,ERA-8ARW1182V-ND,P18750TR,ERA-8ARW1182P,ERA8ARW1182P
Base Product Number: ERA-8ARW

Buy Now Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3606 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3606
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3606
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8ARW1182V 1057605-ERA-8ARW1182V 84X3606
Product Name SMD 11.8KOHM 4W Resistor Resistors - Chip Resistor - Surface Mount 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206
Resistance Range 11800 ohms 11800 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers