Panasonic SMD 11.3KOHM 4W Resistor ERA-8ARW1132V

Description
RES SMD 11.3KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1132V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.3KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.3KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1132V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 11.3KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1132V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.3KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.3KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1132V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 11.3KOHM 4W Resistor - 52-ERA-8ARW1132V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11.3KOHM 4W Resistor
52-ERA-8ARW1132V
SMD 11.3KOHM 4W Resistor 52-ERA-8ARW1132V
RES SMD 11.3KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1132V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.3KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.3KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1132V can be used for catalog matching and distributor lookup.

RES SMD 11.3KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1132V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.3KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.3KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1132V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057602-ERA-8ARW1132V
Resistors - Chip Resistor - Surface Mount 1057602-ERA-8ARW1132V
Win Source Part Number: 1057602-ERA-8ARW1132 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 11.3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARW1132VERA8ARW 1132V; ERA8ARW1132V.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8ARW1132V-ND,P18 746DKR,ERA8ARW1132P, P18746CT,ERA8ARW1132 V,P18746TR,ERA-8ARW1 132P Base Product Number: ERA-8ARW

Win Source Part Number: 1057602-ERA-8ARW1132V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.05%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 11.3 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERA-8ARW1132VERA8ARW1132V; ERA8ARW1132V.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-8ARW1132V-ND,P18746DKR,ERA8ARW1132P,P18746CT,ERA8ARW1132V,P18746TR,ERA-8ARW1132P
Base Product Number: ERA-8ARW

Buy Now Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3602 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3602
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3602
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8ARW1132V 1057602-ERA-8ARW1132V 84X3602
Product Name SMD 11.3KOHM 4W Resistor Resistors - Chip Resistor - Surface Mount 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206
Resistance Range 11300 ohms 11300 ohms
Power Rating 0.2500 watts 0.2500 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers