Panasonic Resistors - Chip Resistor - Surface Mount ERA-8ARW1072V

Description
Win Source Part Number: 1057600-ERA-8ARW1072 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10.7 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARW9761V; ERA-8ARB1072V; ERA-8ARB103V; RT1206BRB0710KL; RN732BTTD1002D10; TNPW120610K0BYENERA8 ARW1072V; ERA8ARW1072V.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8ARW1072V-ND,ERA 8ARW1072V,P18744TR,P 18744DKR,ERA-8ARW107 2P,ERA8ARW1072P,P187 44CT Base Product Number: ERA-8ARW
Request a Quote Datasheet
Description
Win Source Part Number: 1057600-ERA-8ARW1072 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10.7 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARW9761V; ERA-8ARB1072V; ERA-8ARB103V; RT1206BRB0710KL; RN732BTTD1002D10; TNPW120610K0BYENERA8 ARW1072V; ERA8ARW1072V.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8ARW1072V-ND,ERA 8ARW1072V,P18744TR,P 18744DKR,ERA-8ARW107 2P,ERA8ARW1072P,P187 44CT Base Product Number: ERA-8ARW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057600-ERA-8ARW1072V
Resistors - Chip Resistor - Surface Mount 1057600-ERA-8ARW1072V
Win Source Part Number: 1057600-ERA-8ARW1072 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10.7 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARW9761V; ERA-8ARB1072V; ERA-8ARB103V; RT1206BRB0710KL; RN732BTTD1002D10; TNPW120610K0BYENERA8 ARW1072V; ERA8ARW1072V.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8ARW1072V-ND,ERA 8ARW1072V,P18744TR,P 18744DKR,ERA-8ARW107 2P,ERA8ARW1072P,P187 44CT Base Product Number: ERA-8ARW

Win Source Part Number: 1057600-ERA-8ARW1072V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.05%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10.7 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERA-8ARW9761V; ERA-8ARB1072V; ERA-8ARB103V; RT1206BRB0710KL; RN732BTTD1002D10; TNPW120610K0BYENERA8ARW1072V; ERA8ARW1072V.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-8ARW1072V-ND,ERA8ARW1072V,P18744TR,P18744DKR,ERA-8ARW1072P,ERA8ARW1072P,P18744CT
Base Product Number: ERA-8ARW

Buy Now Datasheet
SMD 10.7KOHM 4W Resistor - 52-ERA-8ARW1072V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10.7KOHM 4W Resistor
52-ERA-8ARW1072V
SMD 10.7KOHM 4W Resistor 52-ERA-8ARW1072V
RES SMD 10.7KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1072V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.7KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1072V can be used for catalog matching and distributor lookup.

RES SMD 10.7KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1072V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.7KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1072V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3598 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3598
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3598
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057600-ERA-8ARW1072V 52-ERA-8ARW1072V 84X3598
Product Name Resistors - Chip Resistor - Surface Mount SMD 10.7KOHM 4W Resistor 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 10700 ohms 10700 ohms
Tolerance 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers