Panasonic Res, 100K, 0.05%, 0.25W, Metal Film/1206; Resistance Panasonic ERA-8ARW104V

Description
RES, 100K, 0.05%, 0.25W, METAL FILM/1206; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.05%, 0.25W, METAL FILM/1206; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.05%, 0.25W, Metal Film/1206; Resistance Panasonic - 84X3594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.05%, 0.25W, Metal Film/1206; Resistance Panasonic
84X3594
Res, 100K, 0.05%, 0.25W, Metal Film/1206; Resistance Panasonic 84X3594
RES, 100K, 0.05%, 0.25W, METAL FILM/1206; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 100K, 0.05%, 0.25W, METAL FILM/1206; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK1009 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK1009
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK1009
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X3594 57AK1009
Product Name Res, 100K, 0.05%, 0.25W, Metal Film/1206; Resistance Panasonic 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers