Panasonic Res, 10K, 0.05%, 0.25W, Metal Film, 1206; Resistance Panasonic ERA-8ARW103V

Description
RES, 10K, 0.05%, 0.25W, METAL FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 10K, 0.05%, 0.25W, METAL FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.05%, 0.25W, Metal Film, 1206; Resistance Panasonic - 84X3593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.05%, 0.25W, Metal Film, 1206; Resistance Panasonic
84X3593
Res, 10K, 0.05%, 0.25W, Metal Film, 1206; Resistance Panasonic 84X3593
RES, 10K, 0.05%, 0.25W, METAL FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10K, 0.05%, 0.25W, METAL FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X3593
Product Name Res, 10K, 0.05%, 0.25W, Metal Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details