Panasonic Res, 1K, 0.05%, 0.25W, Metal Film, 1206; Resistance Panasonic ERA-8ARW102V

Description
RES, 1K, 0.05%, 0.25W, METAL FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 1K, 0.05%, 0.25W, METAL FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.05%, 0.25W, Metal Film, 1206; Resistance Panasonic - 84X3590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.05%, 0.25W, Metal Film, 1206; Resistance Panasonic
84X3590
Res, 1K, 0.05%, 0.25W, Metal Film, 1206; Resistance Panasonic 84X3590
RES, 1K, 0.05%, 0.25W, METAL FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K, 0.05%, 0.25W, METAL FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X3590
Product Name Res, 1K, 0.05%, 0.25W, Metal Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details