Panasonic Res, 15K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic ERA-8ARB153V

Description
RES, 15K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 15K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 84X3399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
84X3399
Res, 15K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 84X3399
RES, 15K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X3399
Product Name Res, 15K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers