1206 Thin film chip resistor RoHS Compliant: Yes
RES SMD 12.4K OHM 0.1% 1/4W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 84X3383 | ERA-8ARB1242V |
| Product Name | 1206 Thin Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206 | |
| Standards and Certifications | RoHS |